Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 899246-TC7WPB9306FC(
Series: TC7WP
Operating Temperature Range: -40°C ~ 85°C
Package: 8-XFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: TLP127
Categories: Integrated Circuits (ICs)
Case / Package: CST8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Other Part Number: TC7WPB9306FCTE85L, TC7WPB9306FC(TE85LDK
IC BUS SWITCH 2 X 1:1 CST8 Product overview: TC7WPB9306FC(TE85L from Toshiba Electronic Devices and Storage Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-TC7WPB9306FC(TE8
IC BUS SWITCH 2 X 1:1 CST8
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 899246-TC7WPB9306FC(TE85L | 743-TC7WPB9306FC(TE85L | TC7WPB9306FC(TE85L |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - TC7WPB9306FC(TE85L | Analog Switch and Multiplexer IC | Logic - Signal Switches, Multiplexers, Decoders |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |