IC BUS SWITCH 2 X 1:1 MP8 Product overview: TC7WPB8306L8X,LF from Toshiba Electronic Devices and Storage Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-TC7WPB8306L8X,LF
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 936230-TC7WPB8306L8X
Series: TC7WP
Operating Temperature Range: -40°C ~ 85°C
Package: 8-UFLGA
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SSM3J65
Categories: Integrated Circuits (ICs)
Case / Package: MP8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Other Part Number: TC7WPB8306L8XLF, TC7WPB8306L8X,LF(S, TC7WPB8306L8XLFDKR, TC7WPB8306L8XLFCT, TC7WPB8306L8XLFTR
IC BUS SWITCH 2 X 1:1 MP8
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 743-TC7WPB8306L8X,LF | 936230-TC7WPB8306L8X,LF | TC7WPB8306L8X,LF |
| Product Name | Analog Switch and Multiplexer IC | Logic - Logic - Signal Switches, Multiplexers, Decoders - TC7WPB8306L8X,LF | Logic - Signal Switches, Multiplexers, Decoders |
| Standards and Certifications | RoHS | ||
| Supply Voltage (VS) | 1.65 to 5.5 volts | ||
| Power Dissipation | 300 milliwatts | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |