Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC ANALOG MULTIPLEXERS
TOSHIBA ELECTRONICS (UK) LTD
TC7WP3125FK,LF(CT -- LOGIC - SIGNAL SWITCHES, MULTIPLEXERS, DECODERS
Toshiba Electronics (UK) Ltd
Logic - Signal Switches, Multiplexers, Decoders
TC7WP3125FK,LF(CT
Description
IC BUS SWITCH 2 X 1:1 US8
Datasheet
Description
IC BUS SWITCH 2 X 1:1 US8
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
TC7WP3125FK,LF(CT
Logic - Signal Switches, Multiplexers, Decoders
TC7WP3125FK,LF(CT
IC BUS SWITCH 2 X 1:1 US8
IC BUS SWITCH 2 X 1:1 US8
Supplier's Site
Datasheet
Technical Specifications
Lingto Electronic Limited
Product Category
IC Analog Multiplexers
Product Number
TC7WP3125FK,LF(CT
Product Name
Logic - Signal Switches, Multiplexers, Decoders
Configuration
2 x 1:1
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Multiplexer & Demultiplexer ICs
1905474P
Specs
Configuration
SPDT
Number of Pins
16
View Details
Nexperia B.V.
Dual single-pole single-throw analog switch
74HC2G66DP,125
Specs
Standards and Certifications
RoHS
Switch Type
SPST
Supply Voltage (V
S
)
11 volts
View Details
6
suppliers
Texas Instruments
Analog Switches, Multiplexers, Demultiplexers
74S253DC
Specs
Standards and Certifications
RoHS
Operating Temperature
0.0 to 70 C (32 to 158 F)
Package Type
DIP; CDIP; 16-CDIP (0.300\", 7.62mm)
View Details
Qorvo
Band 1/3/7 Multiplexer
QPQ2601
Specs
Standards and Certifications
RoHS
Bandwidth
60 MHz
Package Type
SMT
View Details