Toshiba Electronics (UK) Ltd Logic - Logic - Signal Switches, Multiplexers, Decoders - TC7WP3125FC(TE85L) TC7WP3125FC(TE85L)

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 098802-TC7WP3125FC(T E85L) Packaging: Reel - TR Type: Bus Switch Mounting: SMD (SMT) Current - Output High, Low: 12mA, 12mA Independent Circuits: 1 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: CST8 Supply Voltage - Operating: 1.1 V to 2.7 V, 1.65 V to 3.6 V Alternative Parts (Cross-Reference): TC7WP3125FC; TC7WPB9306FK; TC7WPB9306FK(T5L,F; Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 098802-TC7WP3125FC(T E85L) Packaging: Reel - TR Type: Bus Switch Mounting: SMD (SMT) Current - Output High, Low: 12mA, 12mA Independent Circuits: 1 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: CST8 Supply Voltage - Operating: 1.1 V to 2.7 V, 1.65 V to 3.6 V Alternative Parts (Cross-Reference): TC7WP3125FC; TC7WPB9306FK; TC7WPB9306FK(T5L,F; Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - TC7WP3125FC(TE85L) - 098802-TC7WP3125FC(TE85L) - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - TC7WP3125FC(TE85L)
098802-TC7WP3125FC(TE85L)
Logic - Logic - Signal Switches, Multiplexers, Decoders - TC7WP3125FC(TE85L) 098802-TC7WP3125FC(TE85L)
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 098802-TC7WP3125FC(T E85L) Packaging: Reel - TR Type: Bus Switch Mounting: SMD (SMT) Current - Output High, Low: 12mA, 12mA Independent Circuits: 1 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: CST8 Supply Voltage - Operating: 1.1 V to 2.7 V, 1.65 V to 3.6 V Alternative Parts (Cross-Reference): TC7WP3125FC; TC7WPB9306FK; TC7WPB9306FK(T5L,F; Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 098802-TC7WP3125FC(TE85L)
Packaging: Reel - TR
Type: Bus Switch
Mounting: SMD (SMT)
Current - Output High, Low: 12mA, 12mA
Independent Circuits: 1
Voltage Supply Source: Dual Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: CST8
Supply Voltage - Operating: 1.1 V to 2.7 V, 1.65 V to 3.6 V
Alternative Parts (Cross-Reference): TC7WP3125FC; TC7WPB9306FK; TC7WPB9306FK(T5L,F;
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
TC7WP3125FC(TE85L)
Logic - Signal Switches, Multiplexers, Decoders TC7WP3125FC(TE85L)
IC BUS SWITCH 2 X 1:1 CST8

IC BUS SWITCH 2 X 1:1 CST8

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 098802-TC7WP3125FC(TE85L) TC7WP3125FC(TE85L)
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - TC7WP3125FC(TE85L) Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 1.1 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz / 5 GHz Wi-Fi Antennaplexer - QM22450 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 6 Pin Leadless SMT
View Details
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74LVC1G157GF,132 - 1009234-74LVC1G157GF,132 - Win Source Electronics
Specs
Supply Voltage (VS) 1.65 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOT; 6-XSON, SOT891 (1x1)
View Details
3 suppliers