IC INVERTER TRIPLE 8-SSOP Product overview: TC7WHU04FU(TE12L) from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7WHU04FU(TE12L
Inverter IC 3 Channel 8-SSOP
IC INVERTER TRIPLE 8-SSOP
Inverter IC 3 Channel 8-SSOP
Inverter IC 3 Channel 8-SSOP
IC INVERTER TRIPLE 8-SSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-TC7WHU04FU(TE12L) | TC7WHU04FUTDKR-ND | TC7WHU04FU(TE12L) | TC7WHU04FU(TE12L) | TC7WHU04FU(TE12L) |
| Product Name | SSOP Logic IC | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT | NOT | NOT | NOT; Inverter | NOT |
| Supply Voltage | 2V ~ 5.5V | 2V ~ 5.5V | 1.7V (Low), 0.3V (High) | 2V ~ 5.5V | |
| Inputs | 1 | 1 | 1 | ||
| Propagation Delay | 7 ns | 7 ns | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |