Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 215320-TC7WH74FK TE85L
Category: Integrated Circuits(ICs)
Family: Logic - Flip Flops
Series: TC7WH
Packaging: Reel(TR)
Type: D-Type
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-VFSOP (0.091", 2.30mm Width)
Output Type: Differential
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 2 V ~ 5.5 V
Function: Set(Preset) and Reset
Number of Elements: 1
Number of Bits per Element: 1
Frequency - Clock: 115MHz
Max Propagation Delay @ V, Max CL: 9.3ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 2μA
Input Capacitance: 4pF
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 215320-TC7WH74FK TE85L |
| Product Name | Integrated Circuits(ICs) |