Toshiba America Electronic Components, Inc. Logic - Logic - Flip Flops - TC7WH74FK,LJ TC7WH74FK,LJ

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 096766-TC7WH74FK,LJ Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 8mA, 8mA Number of Elements: 1 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 9.3ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 2μA Input Capacitance: 4pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 8-VFSOP (0.091", 2.30mm Width) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 2 V to 5.5 V Max Frequency: 115MHz Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 096766-TC7WH74FK,LJ Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 8mA, 8mA Number of Elements: 1 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 9.3ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 2μA Input Capacitance: 4pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 8-VFSOP (0.091", 2.30mm Width) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 2 V to 5.5 V Max Frequency: 115MHz Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - TC7WH74FK,LJ
096766-TC7WH74FK,LJ
Logic - Logic - Flip Flops - TC7WH74FK,LJ 096766-TC7WH74FK,LJ
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 096766-TC7WH74FK,LJ Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 8mA, 8mA Number of Elements: 1 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 9.3ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 2μA Input Capacitance: 4pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 8-VFSOP (0.091", 2.30mm Width) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 2 V to 5.5 V Max Frequency: 115MHz Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 096766-TC7WH74FK,LJ
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 8mA, 8mA
Number of Elements: 1
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 9.3ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 2μA
Input Capacitance: 4pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 8-VFSOP (0.091", 2.30mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 2 V to 5.5 V
Max Frequency: 115MHz
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 096766-TC7WH74FK,LJ
Product Name Logic - Logic - Flip Flops - TC7WH74FK,LJ
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 2 V ~ 5.5 V
Propagation Delay 9.3 ns
fMAX 115 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 1727-74LVC1G74DP-Q100/HTR-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1.65V ~ 5.5V
View Details
4 suppliers
Flip Flops - 54ACT175JRQMLV - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers