Toshiba America Electronic Components, Inc. Logic - Logic - Buffers, Drivers, Receivers, Transceivers - TC7WH34FU TC7WH34FU

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 212693-TC7WH34FU Packaging: Digi-Reel Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 8mA, 8mA Number of Elements: 3 Number of Bits per Element: 1 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SM8 Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 212693-TC7WH34FU Packaging: Digi-Reel Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 8mA, 8mA Number of Elements: 3 Number of Bits per Element: 1 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SM8 Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - TC7WH34FU - 212693-TC7WH34FU - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - TC7WH34FU
212693-TC7WH34FU
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - TC7WH34FU 212693-TC7WH34FU
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 212693-TC7WH34FU Packaging: Digi-Reel Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 8mA, 8mA Number of Elements: 3 Number of Bits per Element: 1 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SM8 Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 212693-TC7WH34FU
Packaging: Digi-Reel
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 8mA, 8mA
Number of Elements: 3
Number of Bits per Element: 1
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SM8
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Buffer Amplifiers
Product Number 212693-TC7WH34FU
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - TC7WH34FU
Supply Voltage (VS) 2 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - 54126W/B - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP
View Details
BUF602 High Speed, Closed Loop Buffer - BUF602IDBVT - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 8000 V/µs
Supply Voltage (VS) 2.8 to 12.6 volts
View Details
11 suppliers
High-Performance Buffers - SiT92112AI - SiTime Corporation
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buffers, Drivers, Receivers, Transceivers - 74FCT162H245CTPVG-ND - DigiKey
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "48-BSSOP (0.295"", 7.50mm Width)"
View Details
2 suppliers