Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 098610-TC7WH34FK,LJ
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 8mA, 8mA
Number of Elements: 3
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: US8
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | Buffer Amplifiers |
| Product Number | 098610-TC7WH34FK,LJ |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - TC7WH34FK,LJ |
| Supply Voltage (VS) | 2 to 5.5 volts |