Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 098794-TC7WH157FKTE8
Category: Integrated Circuits(ICs)
Family: Logic - Signal Switches, Multiplexers, Decoders
Series: TC7WH
Packaging: Reel
Type: Multiplexer
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Package: 8-VFSOP (0.091", 2.30mm Width)
Manufacturer Device Package: US8
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 2 V ~ 5.5 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 098794-TC7WH157FKTE85LF |
| Product Name | Integrated Circuits(ICs) |