Toshiba America Electronic Components, Inc. Integrated Circuits(ICs) TC7WH14FU T2L

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 215300-TC7WH14FU T2L Category: Integrated Circuits(ICs) Family: Logic - Gates and Inverters Series: TC7WH Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Schmitt Trigger Package: 8-TSSOP, 8-MSOP (0.110", 2.80mm Width) Manufacturer Device Package: SM8 Number of Circuits: 3 Logic Type: Inverter Number of Inputs: 3 Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 2 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 10.6ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.9 V ~ 1.65 V Logic Level - High: 2.2 V ~ 3.85 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 215300-TC7WH14FU T2L Category: Integrated Circuits(ICs) Family: Logic - Gates and Inverters Series: TC7WH Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Schmitt Trigger Package: 8-TSSOP, 8-MSOP (0.110", 2.80mm Width) Manufacturer Device Package: SM8 Number of Circuits: 3 Logic Type: Inverter Number of Inputs: 3 Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 2 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 10.6ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.9 V ~ 1.65 V Logic Level - High: 2.2 V ~ 3.85 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 215300-TC7WH14FU T2L - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
215300-TC7WH14FU T2L
Integrated Circuits(ICs) 215300-TC7WH14FU T2L
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 215300-TC7WH14FU T2L Category: Integrated Circuits(ICs) Family: Logic - Gates and Inverters Series: TC7WH Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Schmitt Trigger Package: 8-TSSOP, 8-MSOP (0.110", 2.80mm Width) Manufacturer Device Package: SM8 Number of Circuits: 3 Logic Type: Inverter Number of Inputs: 3 Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 2 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 10.6ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.9 V ~ 1.65 V Logic Level - High: 2.2 V ~ 3.85 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 215300-TC7WH14FU T2L
Category: Integrated Circuits(ICs)
Family: Logic - Gates and Inverters
Series: TC7WH
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: Schmitt Trigger
Package: 8-TSSOP, 8-MSOP (0.110", 2.80mm Width)
Manufacturer Device Package: SM8
Number of Circuits: 3
Logic Type: Inverter
Number of Inputs: 3
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 2 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 10.6ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.9 V ~ 1.65 V
Logic Level - High: 2.2 V ~ 3.85 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 215300-TC7WH14FU T2L
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data