Toshiba America Electronic Components, Inc. Logic - Logic - Gates and Inverters - TC7WH14FU,LJ TC7WH14FU,LJ

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 101073-TC7WH14FU,LJ Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 3 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 3 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 10.6ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.9 V to 1.65 V Logic Level - High: 2.2 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SM8 Dimension: 8-TSSOP, 8-MSOP (0.110", 2.80mm Width) Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Computers & Computer Peripherals, HVAC, Communications & Networking, Portable Devices, Wireless
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 101073-TC7WH14FU,LJ Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 3 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 3 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 10.6ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.9 V to 1.65 V Logic Level - High: 2.2 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SM8 Dimension: 8-TSSOP, 8-MSOP (0.110", 2.80mm Width) Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Computers & Computer Peripherals, HVAC, Communications & Networking, Portable Devices, Wireless
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - TC7WH14FU,LJ - 101073-TC7WH14FU,LJ - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - TC7WH14FU,LJ
101073-TC7WH14FU,LJ
Logic - Logic - Gates and Inverters - TC7WH14FU,LJ 101073-TC7WH14FU,LJ
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 101073-TC7WH14FU,LJ Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 3 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 3 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 10.6ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.9 V to 1.65 V Logic Level - High: 2.2 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SM8 Dimension: 8-TSSOP, 8-MSOP (0.110", 2.80mm Width) Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Computers & Computer Peripherals, HVAC, Communications & Networking, Portable Devices, Wireless

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 101073-TC7WH14FU,LJ
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 3
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 10.6ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.9 V to 1.65 V
Logic Level - High: 2.2 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SM8
Dimension: 8-TSSOP, 8-MSOP (0.110", 2.80mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, Computers & Computer Peripherals, HVAC, Communications & Networking, Portable Devices, Wireless

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 101073-TC7WH14FU,LJ
Product Name Logic - Logic - Gates and Inverters - TC7WH14FU,LJ
Package Type SM8
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 2413459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type SSOP; SOP; SSOP
View Details
3V SOT23 Rf Amplifier - 860-RF2370TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Package Type Reel - TR
View Details
Instrumentation, Op Amps, Buffer Amps - ALD1721ESAL-ND - DigiKey
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers
 - 54HC4049E/B - Rochester Electronics
Rochester Electronics
Specs
Device Type Buffer; StndLgc
Package Type CLCC20
View Details