IC GATE AND 2CH 2-INP 8SSOP Product overview: TC7WH08FU,LJ(CT from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7WH08FU,LJ(CT can be used for catalog matching and distributor lookup.
Win Source Part Number: 1371156-TC7WH08FU,LJ
Category: Integrated Circuits (ICs) - Logic - Gates and Inverters
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: Toshiba Semiconductor and Storage
Series: TC7WH
Product Status: Active
Package / Case: 8-TSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package: 8-SSOP
Base Product Number: 7WH08
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Voltage - Supply: 2V ~ 5.5V
Logic Type: AND Gate
Number of Circuits: 2
Number of Inputs: 2
Current - Quiescent (Max): 2 µA
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
AND Gate IC 2 Channel 8-SSOP
IC AND 2-CIR 2-IN 8-SSOP
IC AND 2-CIR 2-IN 8-SSOP
IC GATE AND 2CH 2-INP SM8
IC GATE AND 2CH 2-INP 8SSOP
AND Gate IC 2 Channel 8-SSOP
IC GATE AND 2CH 2-INP SM8
AND GATE, 2I/P, -40 TO 125DEG C ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-TC7WH08FU,LJ(CT | 1371156-TC7WH08FU,LJ(CT | 264-TC7WH08FU,LJ(CTTR-ND | TC7WH08FU,LJ(CT | TC7WH08FU,LJ(CT | TC7WH08FU,LJ(CT | TC7WH08FU,LJ(CT | 09AK8235 |
| Product Name | Dual Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters | And Gate, 2I/p, -40 To 125Deg C Rohs Compliant Toshiba |
| Gate Type | AND; AND | NOT; AND; AND Gate | AND | NOT; AND | AND | AND; AND Gate | AND; AND Gate | |
| Supply Voltage | 2V ~ 5.5V | 2V ~ 5.5V | 2V ~ 5.5V | 2V ~ 5.5V | 2V ~ 5.5V | |||
| Logic Family | 7WH | |||||||
| Inputs | 2 | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 7.9 ns | 7.9 ns | 7.9 ns | 7.9 ns |