Toshiba America Electronic Components, Inc. Dual Logic IC TC7WH08FK

Description
DUAL 2-INPUT AND GATE Product overview: TC7WH08FK from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7WH08FK can be used for catalog matching and distributor lookup.
Request a Quote
Description
DUAL 2-INPUT AND GATE Product overview: TC7WH08FK from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7WH08FK can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dual Logic IC - 705-TC7WH08FK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Logic IC
705-TC7WH08FK
Dual Logic IC 705-TC7WH08FK
DUAL 2-INPUT AND GATE Product overview: TC7WH08FK from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7WH08FK can be used for catalog matching and distributor lookup.

DUAL 2-INPUT AND GATE Product overview: TC7WH08FK from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7WH08FK can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - TC7WH08FK - 1265414-TC7WH08FK - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - TC7WH08FK
1265414-TC7WH08FK
Logic - Logic - Gates and Inverters - TC7WH08FK 1265414-TC7WH08FK
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1265414-TC7WH08FK Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Alternative Parts (Cross-Reference): TC7WH08FU; SN74AHC2G08HDCT; SN74AHC2G08HDCTR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1265414-TC7WH08FK
Manufacturer Homepage: www.semicon.toshiba.co.jp/eng
Alternative Parts (Cross-Reference): TC7WH08FU; SN74AHC2G08HDCT; SN74AHC2G08HDCTR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 705-TC7WH08FK 1265414-TC7WH08FK
Product Name Dual Logic IC Logic - Logic - Gates and Inverters - TC7WH08FK
Gate Type AND NOT
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F10/BCA - Rochester Electronics
Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family TTL; FAST
IC Package Type DIP; Other; DIP14
View Details
6 suppliers
2-input EXCLUSIVE-OR gate - 74AHCT1G86GV,125 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
8 suppliers
Gates and Inverters - 54S09DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
Inverters ICs - 9210300 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Push-pull
View Details