Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 215293-TC7WH08FK(TE8
Category: Integrated Circuits(ICs)
Family: Logic - Gates and Inverters
Series: TC7WH
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Package: 8-VFSOP (0.091", 2.30mm Width)
Manufacturer Device Package: US8
Number of Circuits: 2
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 2 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 215293-TC7WH08FK(TE85LF) |
| Product Name | Integrated Circuits(ICs) |