Toshiba America Electronic Components, Inc. Logic - Logic - Gates and Inverters - TC7WH04FKTE85LF TC7WH04FKTE85LF

Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1098522-TC7WH04FKTE8 5LF Packaging: Digi-Reel® Number of Circuits: 3 Mounting: SMD (SMT) Number of Inputs: 3 Operating Supply Voltage: 5 V Number of Elements: 3 Number of Pins: 8 Number of Gates: 1 High Level Output Current: -8 mA Low Level Output Current: 8 mA Quiescent Current: 2 µA Propagation Delay: 7.5 ns Categories: Logic - Gates and Inverters Case / Package: SSOP Alternative Parts (Cross-Reference): SN74LVC1G99DCTR; TC7WH04FUTE12LF; SN74LVC3G06DCTR; TC7W04FKTE85LF; TC7WU04FKTE85LF; SN74LVC3G34DCTR; SN74LVC3G14DCTRTC7WH 04FK(TE85L, F); TC7WH04FK(TE85L,F); TC7WH04FK(TE85L.F); Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2 V Turn-On Delay Time: 12 ns Logic Function: Buffer, Inverter
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1098522-TC7WH04FKTE8 5LF Packaging: Digi-Reel® Number of Circuits: 3 Mounting: SMD (SMT) Number of Inputs: 3 Operating Supply Voltage: 5 V Number of Elements: 3 Number of Pins: 8 Number of Gates: 1 High Level Output Current: -8 mA Low Level Output Current: 8 mA Quiescent Current: 2 µA Propagation Delay: 7.5 ns Categories: Logic - Gates and Inverters Case / Package: SSOP Alternative Parts (Cross-Reference): SN74LVC1G99DCTR; TC7WH04FUTE12LF; SN74LVC3G06DCTR; TC7W04FKTE85LF; TC7WU04FKTE85LF; SN74LVC3G34DCTR; SN74LVC3G14DCTRTC7WH 04FK(TE85L, F); TC7WH04FK(TE85L,F); TC7WH04FK(TE85L.F); Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2 V Turn-On Delay Time: 12 ns Logic Function: Buffer, Inverter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - TC7WH04FKTE85LF - 1098522-TC7WH04FKTE85LF - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - TC7WH04FKTE85LF
1098522-TC7WH04FKTE85LF
Logic - Logic - Gates and Inverters - TC7WH04FKTE85LF 1098522-TC7WH04FKTE85LF
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1098522-TC7WH04FKTE8 5LF Packaging: Digi-Reel® Number of Circuits: 3 Mounting: SMD (SMT) Number of Inputs: 3 Operating Supply Voltage: 5 V Number of Elements: 3 Number of Pins: 8 Number of Gates: 1 High Level Output Current: -8 mA Low Level Output Current: 8 mA Quiescent Current: 2 µA Propagation Delay: 7.5 ns Categories: Logic - Gates and Inverters Case / Package: SSOP Alternative Parts (Cross-Reference): SN74LVC1G99DCTR; TC7WH04FUTE12LF; SN74LVC3G06DCTR; TC7W04FKTE85LF; TC7WU04FKTE85LF; SN74LVC3G34DCTR; SN74LVC3G14DCTRTC7WH 04FK(TE85L, F); TC7WH04FK(TE85L,F); TC7WH04FK(TE85L.F); Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2 V Turn-On Delay Time: 12 ns Logic Function: Buffer, Inverter

Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1098522-TC7WH04FKTE85LF
Packaging: Digi-Reel®
Number of Circuits: 3
Mounting: SMD (SMT)
Number of Inputs: 3
Operating Supply Voltage: 5 V
Number of Elements: 3
Number of Pins: 8
Number of Gates: 1
High Level Output Current: -8 mA
Low Level Output Current: 8 mA
Quiescent Current: 2 µA
Propagation Delay: 7.5 ns
Categories: Logic - Gates and Inverters
Case / Package: SSOP
Alternative Parts (Cross-Reference): SN74LVC1G99DCTR; TC7WH04FUTE12LF; SN74LVC3G06DCTR; TC7W04FKTE85LF; TC7WU04FKTE85LF; SN74LVC3G34DCTR; SN74LVC3G14DCTRTC7WH04FK(TE85L, F); TC7WH04FK(TE85L,F); TC7WH04FK(TE85L.F);
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2 V
Turn-On Delay Time: 12 ns
Logic Function: Buffer, Inverter

Buy Now
Singapore, Singapore
Automotive Logic IC
705-TC7WH04FKTE85LF
Automotive Logic IC 705-TC7WH04FKTE85LF
Inverter 3-Element CMOS Automotive AEC-Q100 8-Pin US T/R Product overview: TC7WH04FKTE85LF from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Automotive, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7WH04FKTE85LF can be used for catalog matching and distributor lookup.

Inverter 3-Element CMOS Automotive AEC-Q100 8-Pin US T/R Product overview: TC7WH04FKTE85LF from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Automotive, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7WH04FKTE85LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 1098522-TC7WH04FKTE85LF 705-TC7WH04FKTE85LF
Product Name Logic - Logic - Gates and Inverters - TC7WH04FKTE85LF Automotive Logic IC
Gate Type NOT NOT; Inverter
Supply Voltage 5 V
Inputs 3
Propagation Delay 7.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Triple 3-Input NOR - AP54RHC27ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Gates and Inverters - Multi-Function, Configurable - 100250DC - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details
 - 54AC02/Q2A - Rochester Electronics
Rochester Electronics
Specs
Gate Type OR; NOR
IC Package Type Other; CLCC
View Details
Quad 2-input EXCLUSIVE-OR gate - 74AHCT86BQ,115 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT762-1 SOT762-1
View Details
6 suppliers