IC INVERTER 3CH 3-INP 8SSOP Product overview: TC7WH04FK,LJ(CT from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7WH04FK,LJ(CT can be used for catalog matching and distributor lookup.
Inverter IC 3 Channel 8-SSOP
Inverter IC 3 Channel 8-SSOP
Inverter IC 3 Channel 8-SSOP
IC INVERTER 3CH 3-INP US8
Inverter IC 3 Channel 8-SSOP
SSOP-8-2.3mm Inverters ROHS
IC INVERTER 3CH 3-INP 8SSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-TC7WH04FK,LJ(CT | TC7WH04FKLJ(CTCT-ND | TC7WH04FK,LJ(CT | TC7WH04FK,LJ(CT | TC7WH04FK,LJ(CT | TC7WH04FK,LJ(CT |
| Product Name | Logic IC | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Logic ICs >> Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT; Inverter | NOT | NOT | NOT; Inverter | NOT | NOT |
| Supply Voltage | 2V ~ 5.5V | 2V ~ 5.5V | 1.5V (Low), 0.5V (High) | 2V ~ 5.5V | ||
| Logic Family | VHC | |||||
| Inputs | 3 | 3 | 3 | |||
| Propagation Delay | 7.5 ns | 7.5 ns |