Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1106260-TC7WH02FK(TE
Packaging: Cut Reel
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: US8
Dimension: 8-VFSOP (0.091", 2.30mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
IC GATE NOR 2CH 2-INP US8 Product overview: TC7WH02FK(TE85L) from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7WH02FK(TE85L)
IC GATE NOR 2CH 2-INP US8
IC GATE NOR 2CH 2-INP US8
NOR Gate IC 2 Channel 8-SSOP
NOR Gate IC 2 Channel 8-SSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1106260-TC7WH02FK(TE85L) | 705-TC7WH02FK(TE85L) | TC7WH02FK(TE85L) | TC7WH02FK(TE85L) | TC7WH02FK(TE85L) |
| Product Name | Logic - Logic - Gates and Inverters - TC7WH02FK(TE85L) | Dual Logic IC | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT; NOR; NOR Gate | NOR | NOT; NOR | NOR | NOR; NOR Gate |
| Supply Voltage | 2 V ~ 5.5 V | 2V ~ 5.5V | 1.5V (Low), 0.5V (High) | 2V ~ 5.5V | |
| Inputs | 2 | 2 | 2 | ||
| Propagation Delay | 7.5 ns | 7.5 ns | |||
| Low Level Output Current (Sink) | 8 mA | 8 mA |