Toshiba America Electronic Components, Inc. Logic - Logic - Gates and Inverters - TC7WH00FU TC7WH00FU

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 215288-TC7WH00FU Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5V Logic Level - High: 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SM8 Dimension: 8-TSSOP, 8-MSOP (0.110", 2.80mm Width) Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 215288-TC7WH00FU Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5V Logic Level - High: 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SM8 Dimension: 8-TSSOP, 8-MSOP (0.110", 2.80mm Width) Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - TC7WH00FU - 215288-TC7WH00FU - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - TC7WH00FU
215288-TC7WH00FU
Logic - Logic - Gates and Inverters - TC7WH00FU 215288-TC7WH00FU
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 215288-TC7WH00FU Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5V Logic Level - High: 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SM8 Dimension: 8-TSSOP, 8-MSOP (0.110", 2.80mm Width) Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 215288-TC7WH00FU
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SM8
Dimension: 8-TSSOP, 8-MSOP (0.110", 2.80mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Dual Logic IC - 705-TC7WH00FU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Logic IC
705-TC7WH00FU
Dual Logic IC 705-TC7WH00FU
IC GATE NAND 2CH 2-INP SM8 Product overview: TC7WH00FU from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7WH00FU can be used for catalog matching and distributor lookup.

IC GATE NAND 2CH 2-INP SM8 Product overview: TC7WH00FU from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7WH00FU can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 215288-TC7WH00FU 705-TC7WH00FU
Product Name Logic - Logic - Gates and Inverters - TC7WH00FU Dual Logic IC
Gate Type NOT; NAND; NAND Gate NAND
Supply Voltage 2 V ~ 5.5 V
Inputs 2 2
Propagation Delay 7.5 ns 7.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-74AHC1G14GV-Q100,1CT-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
5 suppliers
5-Channel 100MHz Transceiver - MYXAF54RHC806/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
 - 54L86/BCA - Rochester Electronics
Specs
Gate Type OR
IC Package Type DIP; Other; CDIP
View Details
3 suppliers