Toshiba Corporation Signal Switches, Multiplexers, Decoders TC7WBD125AFKT5LF

Description
Bus Switch 1 x 1:1 8-SSOP
Description
Bus Switch 1 x 1:1 8-SSOP

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - TC7WBD125AFKT5LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
TC7WBD125AFKT5LF
Signal Switches, Multiplexers, Decoders TC7WBD125AFKT5LF
Bus Switch 1 x 1:1 8-SSOP

Bus Switch 1 x 1:1 8-SSOP

Buy Now
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - TC7WBD125AFKT5LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
TC7WBD125AFKT5LF
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders TC7WBD125AFKT5LF
IC BUS SWITCH 1 X 1:1 US8

IC BUS SWITCH 1 X 1:1 US8

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers
Product Number TC7WBD125AFKT5LF TC7WBD125AFKT5LF
Product Name Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74HC4515D,653 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 6V
Package Type SOIC; 24-SOIC (0.295\", 7.50mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74LVC1G139DCURG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SSOP
Operating Current 32 mA
View Details
2 suppliers