Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 004552-TC7W74FK(TE85
Category: Integrated Circuits(ICs)
Family: Logic - Flip Flops
Series: TC7W
Packaging: Reel(TR)
Type: D-Type
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-VFSOP (0.091", 2.30mm Width)
Output Type: Differential
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Function: Set(Preset) and Reset
Number of Elements: 1
Number of Bits per Element: 1
Frequency - Clock: 67MHz
Max Propagation Delay @ V, Max CL: 26ns @ 6V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 2μA
Input Capacitance: 5pF
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 004552-TC7W74FK(TE85L) |
| Product Name | Integrated Circuits(ICs) |