Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 215272-TC7W34FU
Category: Integrated Circuits(ICs)
Family: Logic - Buffers, Drivers, Receivers, Transceivers
Series: TC7WH
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-VFSOP (0.091", 2.30mm Width)
Manufacturer Device Package: US8
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 2 V ~ 5.5 V
Number of Elements: 3
Number of Bits per Element: 1
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Amplifier and Comparator Chips |
| Product Number | 215272-TC7W34FU |
| Product Name | Integrated Circuits(ICs) |