OR Gate IC 2 Channel 8-SSOP
IC GATE OR 2CH 2-INP US8
IC GATE OR 2CH 2-INP 8SSOP
OR Gate IC 2 Channel 8-SSOP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | TC7W32FKTE85LFTR-ND | TC7W32FKTE85LF | TC7W32FKTE85LF | TC7W32FKTE85LF |
| Product Name | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | OR | NOT; OR | OR | OR; OR Gate |
| Supply Voltage | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | 2V ~ 6V | |
| Inputs | 2 | 2 | ||
| Propagation Delay | 13 ns | |||
| Low Level Output Current (Sink) | 5.2 mA | 5.2 mA |