Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 215268-TC7W32FK(TE85
Category: Integrated Circuits(ICs)
Family: Logic - Gates and Inverters
Series: TC7W
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Package: 8-VFSOP (0.091", 2.30mm Width)
Manufacturer Device Package: US8
Number of Circuits: 2
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Max Propagation Delay @ V, Max CL: 13ns @ 6V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V ~ 1.8 V
Logic Level - High: 1.5 V ~ 4.2 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 215268-TC7W32FK(TE85L,F) |
| Product Name | Integrated Circuits(ICs) |