Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 215263-TC7W14FU(TE12
Category: Integrated Circuits(ICs)
Family: Logic - Gates and Inverters
Series: TC7W
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: Schmitt Trigger
Package: 8-TSSOP, 8-MSOP (0.110", 2.80mm Width)
Manufacturer Device Package: 8-SSOP-P
Number of Circuits: 3
Logic Type: Inverter
Number of Inputs: 3
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Max Propagation Delay @ V, Max CL: 21ns @ 6V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.3 V ~ 1.5 V
Logic Level - High: 1.5 V ~ 4.2 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 215263-TC7W14FU(TE12L) |
| Product Name | Integrated Circuits(ICs) |