AND Gate IC 2 Channel 8-SSOP
AND Gate IC 2 Channel 8-SSOP
AND Gate IC 2 Channel 8-SSOP
IC GATE AND 2CH 2-INP US8
IC GATE AND 2CH 2-INP US8
Logic Gates x34 AND(74HC08)
AND Gate IC 2 Channel 8-SSOP
IC GATE AND 2CH 2-INP 8SSOP
| DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | TC7W08FKTE85LFDKR-ND | TC7W08FKTE85LF | TC7W08FKTE85LF | TC7W08FKTE85LF | TC7W08FKTE85LF | TC7W08FKTE85LF |
| Product Name | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Logic Gates | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | AND | AND; AND Gate | NOT; AND | AND; AND Gate | AND | |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | 2V ~ 6V | ||
| Inputs | 2 | 2 | 2 | |||
| Propagation Delay | 13 ns | 13 ns | ||||
| Low Level Output Current (Sink) | 5.2 mA | 5.2 mA |