The TC7W00FUTE12LF is a dual 2-input NAND gate integrated circuit from Quarktwin Technology Ltd. It operates within a supply voltage range of 2.0 to 6.0 V and features a typical propagation delay of 6 ns at 5 V. The device exhibits low power dissipation with a maximum supply current of 1 OºA at 25°C, making it suitable for battery-powered applications. It has high noise immunity, with minimum input noise levels of 28% VCC, and can drive up to 10 LSTTL loads. The output drive capability is symmetrical, with a minimum output current of 4 mA. The operating temperature range is from -40°C to 85°C, ensuring reliability in various environmental conditions. The TC7W00FUTE12LF is available in multiple package types, including SOP8 and SSOP8, with a typical weight of 0.01 g.
IC GATE NAND 2CH 2-INP 8SSOP Product overview: TC7W00FUTE12LF from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7W00FUTE12LF can be used for catalog matching and distributor lookup.
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 097382-TC7W00FUTE12L
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 13ns @ 6V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SM8
Dimension: 8-TSSOP, 8-MSOP (0.110", 2.80mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
NAND Gate IC 2 Channel 8-SSOP
NAND Gate IC 2 Channel 8-SSOP
Logic Gates 2-Input NAND Gate 8Pin
IC GATE NAND 2CH 2-INP 8SSOP
IC GATE NAND 2CH 2-INP SM8
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-TC7W00FUTE12LF | 097382-TC7W00FUTE12LF | TC7W00FUTE12LFTR-ND | TC7W00FUTE12LF | TC7W00FUTE12LF | TC7W00FUTE12LF | TC7W00FUTE12LF |
| Product Name | Dual Logic IC | Logic - Logic - Gates and Inverters - TC7W00FUTE12LF | Gates and Inverters | Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NAND; NAND | NOT; NAND; NAND Gate | NAND | NAND; NAND Gate | NAND | NOT; NAND | |
| Supply Voltage | 2.5 V, 3.3 V, 5 V | 2 V ~ 6 V | 2V ~ 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | ||
| Logic Family | 7W | ||||||
| Inputs | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 13 ns | 13 ns | 13 ns |