Inverter IC 1 Channel SMV
Inverter IC 1 Channel SMV
Inverter IC 1 Channel SMV
IC INVERTER 1CH 1-INP SMV Product overview: TC7SZU04F,LJ(CT from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7SZU04F,LJ(CT can be used for catalog matching and distributor lookup.
IC INVERTER 1CH 1-INP SMV
IC INVERTER 1CH 1-INP SMV
Inverter IC 1 Channel SMV
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | TC7SZU04FLJ(CTTR-ND | 705-TC7SZU04F,LJ(CT | TC7SZU04F,LJ(CT | TC7SZU04F,LJ(CT | TC7SZU04F,LJ(CT |
| Product Name | Gates and Inverters | Logic IC | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT | NOT | NOT; Inverter |
| Supply Voltage | 1.8V ~ 5.5V | 1.8V ~ 5.5V | 1.8V ~ 5.5V | ||
| Inputs | 1 | 1 | 1 | ||
| Propagation Delay | 5 ns | 5 ns | |||
| Low Level Output Current (Sink) | 16 mA | 16 mA |