Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 097429-TC7SZ34FE,LJ
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 32mA
Number of Elements: 1
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: ESV
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | Buffer Amplifiers |
| Product Number | 097429-TC7SZ34FE,LJ |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - TC7SZ34FE,LJ |
| Supply Voltage (VS) | 1.65 to 5.5 volts |