Toshiba America Electronic Components, Inc. Logic - Logic - Gates and Inverters - TC7SZ32FU TC7SZ32FU

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 212684-TC7SZ32FU Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 50pF Current - Quiescent (Max): 2μA Family Name: TC7SZ32 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: USV Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 1.8 V to 5.5 V Alternative Parts (Cross-Reference): 74LVC1G32ADY; SN74LVC1G32DCK; SN74LVC1G32DCKR-NG; 74LVC1G32GW; Introduction Date: August 06, 1998 ECCN: EAR99 Country of Origin: Japan, Thailand Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 212684-TC7SZ32FU Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 50pF Current - Quiescent (Max): 2μA Family Name: TC7SZ32 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: USV Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 1.8 V to 5.5 V Alternative Parts (Cross-Reference): 74LVC1G32ADY; SN74LVC1G32DCK; SN74LVC1G32DCKR-NG; 74LVC1G32GW; Introduction Date: August 06, 1998 ECCN: EAR99 Country of Origin: Japan, Thailand Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - TC7SZ32FU - 212684-TC7SZ32FU - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - TC7SZ32FU
212684-TC7SZ32FU
Logic - Logic - Gates and Inverters - TC7SZ32FU 212684-TC7SZ32FU
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 212684-TC7SZ32FU Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 50pF Current - Quiescent (Max): 2μA Family Name: TC7SZ32 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: USV Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 1.8 V to 5.5 V Alternative Parts (Cross-Reference): 74LVC1G32ADY; SN74LVC1G32DCK; SN74LVC1G32DCKR-NG; 74LVC1G32GW; Introduction Date: August 06, 1998 ECCN: EAR99 Country of Origin: Japan, Thailand Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 212684-TC7SZ32FU
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Family Name: TC7SZ32
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: USV
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 1.8 V to 5.5 V
Alternative Parts (Cross-Reference): 74LVC1G32ADY; SN74LVC1G32DCK; SN74LVC1G32DCKR-NG; 74LVC1G32GW;
Introduction Date: August 06, 1998
ECCN: EAR99
Country of Origin: Japan, Thailand
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now Datasheet
Automotive Logic IC - 705-TC7SZ32FU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Logic IC
705-TC7SZ32FU
Automotive Logic IC 705-TC7SZ32FU
IC GATE OR 1CH 2-INP USV / OR Gate 1-Element 2-IN CMOS Automotive 5-Pin USV Product overview: TC7SZ32FU from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Automotive, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7SZ32FU can be used for catalog matching and distributor lookup.

IC GATE OR 1CH 2-INP USV / OR Gate 1-Element 2-IN CMOS Automotive 5-Pin USV Product overview: TC7SZ32FU from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Automotive, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7SZ32FU can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 212684-TC7SZ32FU 705-TC7SZ32FU
Product Name Logic - Logic - Gates and Inverters - TC7SZ32FU Automotive Logic IC
Gate Type NOT; OR; OR Gate OR
Supply Voltage 1.8 V ~ 5.5 V
Logic Family CMOS
Inputs 2 2
Propagation Delay 4.5 ns 4.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1220351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; Xor
Supply Voltage 5.5 v
Logic Family Xor
View Details
Quad 2-Input NAND - MYXAP54RHC00/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details