Toshiba America Electronic Components, Inc. Logic - Logic - Buffers, Drivers, Receivers, Transceivers - TC7SZ17FU,LJ TC7SZ17FU,LJ

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 098795-TC7SZ17FU,LJ Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 32mA Number of Elements: 1 Number of Bits per Element: 1 Input Type: Schmitt Trigger Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: USV Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 098795-TC7SZ17FU,LJ Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 32mA Number of Elements: 1 Number of Bits per Element: 1 Input Type: Schmitt Trigger Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: USV Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - TC7SZ17FU,LJ - 098795-TC7SZ17FU,LJ - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - TC7SZ17FU,LJ
098795-TC7SZ17FU,LJ
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - TC7SZ17FU,LJ 098795-TC7SZ17FU,LJ
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 098795-TC7SZ17FU,LJ Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 32mA Number of Elements: 1 Number of Bits per Element: 1 Input Type: Schmitt Trigger Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: USV Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 098795-TC7SZ17FU,LJ
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 32mA
Number of Elements: 1
Number of Bits per Element: 1
Input Type: Schmitt Trigger
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: USV
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
RF Modules and Devices - TC7SZ17FU,LJ - ODG (Origin Data Global)
Shenzhen, China
RF Modules and Devices
TC7SZ17FU,LJ
RF Modules and Devices TC7SZ17FU,LJ
SOT-353 Buffers, Drivers, Receivers, Transceivers ROHS

SOT-353 Buffers, Drivers, Receivers, Transceivers ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category RF Transceivers Telemetry Receivers and Telemetry Transmitters
Product Number 098795-TC7SZ17FU,LJ TC7SZ17FU,LJ
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - TC7SZ17FU,LJ RF Modules and Devices
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Radio Modules - RXM-315-LR - TE Connectivity
Specs
Operating Temperature -40.0 to 70.0 C (-40.0 to 158.0 F)
Operating Frequency 315 MHz
View Details
2 suppliers
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Rec-Trans
View Details
Wireless Telemetry System - uGalaxy - Spire Metering Technology
Spire Metering Technology
Specs
Package Type Unit
View Details
Midland UHF Radio - RF312 - Campbell Scientific, Inc.
Campbell Scientific, Inc.
Specs
Device Type Transmitter
Applications Mobile / Wireless Systems
Package Type Unit
View Details