Inverter IC 1 Channel Schmitt Trigger 5-SSOP
Inverter IC 1 Channel Schmitt Trigger 5-SSOP
Inverter IC 1 Channel Schmitt Trigger 5-SSOP
IC INVERT SCHMITT 1CH 1INP 5SSOP Product overview: TC7SZ14FU,LJ(CT from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7SZ14FU,LJ(CT can be used for catalog matching and distributor lookup.
Toshiba TC7SZ14FU,LJ(CT Inverter
INVERTER, AEC-Q100, SINGLE, USV-5 ROHS COMPLIANT: YES
IC INVERT SCHMITT 1CH 1INP 5SSOP
Inverter IC 1 Channel Schmitt Trigger 5-SSOP
IC INVERTER SCHMITT 1CH 1-IN USV
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | TC7SZ14FULJ(CTTR-ND | 705-TC7SZ14FU,LJ(CT | 1445310 | 08AK7466 | TC7SZ14FU,LJ(CT | TC7SZ14FU,LJ(CT | TC7SZ14FU,LJ(CT |
| Product Name | Gates and Inverters | Logic IC | Inverters ICs | Inverter, Aec-Q100, Single, Usv-5 Rohs Compliant Toshiba | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT | Inverter Schmitt Trigger | NOT; Inverter | NOT | NOT; Inverter | NOT | |
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 5.5 v | 1.65V ~ 5.5V | 1.4V ~ 3.6V (Low), 0.2V ~ 1.2V (High) | ||
| Inputs | 1 | 1 | 1 | ||||
| Features | Schmitt Trigger | Schmitt Trigger | |||||
| Propagation Delay | 5.9 ns | 5.9 ns | 17.5 ns |