IC INVERT SCHMITT 1CH 1-INP ESV Product overview: TC7SZ14FE,LJ(CT from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7SZ14FE,LJ(CT can be used for catalog matching and distributor lookup.
Inverter IC 1 Channel Schmitt Trigger ESV
Inverter IC 1 Channel Schmitt Trigger ESV
Inverter IC 1 Channel Schmitt Trigger ESV
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1106244-TC7SZ14FE,LJ
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 5.9ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.2 V to 1.2 V
Logic Level - High: 1.4 V to 3.6 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: ESV
Dimension: SOT-553
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
IC INVERT SCHMITT 1CH 1-INP ESV
IC INVERTER SCHMITT 1CH 1-IN ESV
Inverter IC 1 Channel Schmitt Trigger ESV
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-TC7SZ14FE,LJ(CT | TC7SZ14FELJ(CTTR-ND | 1106244-TC7SZ14FE,LJ(CT | TC7SZ14FE,LJ(CT | TC7SZ14FE,LJ(CT | TC7SZ14FE,LJ(CT |
| Product Name | Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - TC7SZ14FE,LJ(CT | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | Inverter Schmitt Trigger | NOT | NOT; Inverter | NOT | NOT | NOT; Inverter |
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 1.65 V ~ 5.5 V | 1.4V ~ 3.6V (Low), 0.2V ~ 1.2V (High) | 1.65V ~ 5.5V | |
| Logic Family | LCX | |||||
| Inputs | 1 | 1 | 1 | 1 | ||
| Propagation Delay | 5.9 ns | 5.9 ns | 5.9 ns |