Toshiba America Electronic Components, Inc. Logic - Logic - Gates and Inverters - TC7SZ14F TC7SZ14F

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 215219-TC7SZ14F Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 5.9ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.2 V to 1.2 V Logic Level - High: 1.4 V to 3.6 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: ESV Dimension: SOT-553 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 215219-TC7SZ14F Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 5.9ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.2 V to 1.2 V Logic Level - High: 1.4 V to 3.6 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: ESV Dimension: SOT-553 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - TC7SZ14F - 215219-TC7SZ14F - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - TC7SZ14F
215219-TC7SZ14F
Logic - Logic - Gates and Inverters - TC7SZ14F 215219-TC7SZ14F
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 215219-TC7SZ14F Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 5.9ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.2 V to 1.2 V Logic Level - High: 1.4 V to 3.6 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: ESV Dimension: SOT-553 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 215219-TC7SZ14F
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 5.9ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.2 V to 1.2 V
Logic Level - High: 1.4 V to 3.6 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: ESV
Dimension: SOT-553
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now Datasheet
Logic IC - 705-TC7SZ14F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
IC GATE INVERTER SCHMITT ESV Product overview: TC7SZ14F from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7SZ14F can be used for catalog matching and distributor lookup.

IC GATE INVERTER SCHMITT ESV Product overview: TC7SZ14F from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7SZ14F can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 215219-TC7SZ14F 705-TC7SZ14F
Product Name Logic - Logic - Gates and Inverters - TC7SZ14F Logic IC
Gate Type NOT; Inverter NOT
Supply Voltage 1.65 V ~ 5.5 V
Inputs 1 1
Propagation Delay 5.9 ns 5.9 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 4085BDC - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Output Type Single-Ended
Inputs 8
View Details
2 suppliers
Logic Gates - 2222716 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details
Dual I/O Arbiter - AF54RHC486ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details