Toshiba America Electronic Components, Inc. Logic - Logic - Buffers, Drivers, Receivers, Transceivers - TC7SZ126FUT5LT TC7SZ126FUT5LT

Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1112667-TC7SZ126FUT5 LT Packaging: Tape & Reel (TR) Polarity: Non-Inverting Number of Elements: 1 Number of Bits per Element: 1 High Level Output Current: 32 mA Low Level Output Current: 32 mA Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Case / Package: SSOP Alternative Parts (Cross-Reference): TC7SZ126FU(T5L,T); TC7SZ126FU(T5LT); Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Logic Function: Buffer, Inverting Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1112667-TC7SZ126FUT5 LT Packaging: Tape & Reel (TR) Polarity: Non-Inverting Number of Elements: 1 Number of Bits per Element: 1 High Level Output Current: 32 mA Low Level Output Current: 32 mA Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Case / Package: SSOP Alternative Parts (Cross-Reference): TC7SZ126FU(T5L,T); TC7SZ126FU(T5LT); Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Logic Function: Buffer, Inverting Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - TC7SZ126FUT5LT - 1112667-TC7SZ126FUT5LT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - TC7SZ126FUT5LT
1112667-TC7SZ126FUT5LT
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - TC7SZ126FUT5LT 1112667-TC7SZ126FUT5LT
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1112667-TC7SZ126FUT5 LT Packaging: Tape & Reel (TR) Polarity: Non-Inverting Number of Elements: 1 Number of Bits per Element: 1 High Level Output Current: 32 mA Low Level Output Current: 32 mA Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Case / Package: SSOP Alternative Parts (Cross-Reference): TC7SZ126FU(T5L,T); TC7SZ126FU(T5LT); Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Logic Function: Buffer, Inverting Max Operating Temperature: 85 °C

Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1112667-TC7SZ126FUT5LT
Packaging: Tape & Reel (TR)
Polarity: Non-Inverting
Number of Elements: 1
Number of Bits per Element: 1
High Level Output Current: 32 mA
Low Level Output Current: 32 mA
Categories: Logic - Buffers,Drivers,Receivers,Transceivers
Case / Package: SSOP
Alternative Parts (Cross-Reference): TC7SZ126FU(T5L,T); TC7SZ126FU(T5LT);
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Logic Function: Buffer, Inverting
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1112667-TC7SZ126FUT5LT
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - TC7SZ126FUT5LT
Package Type Surface Mount; SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY54FCT245CTLMB - 907395-CY54FCT245CTLMB - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details