Toshiba America Electronic Components, Inc. Operational Amplifier IC TC7SZ126FUT5LFT

Description
Logic IC Cmos LCX126 1-GATE (3-STATE Buffer) Product overview: TC7SZ126FUT5LFT from Toshiba Electronic Devices and Storage Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TC7SZ126FUT5LFT can be used for catalog matching and distributor lookup.
Request a Quote
Description
Logic IC Cmos LCX126 1-GATE (3-STATE Buffer) Product overview: TC7SZ126FUT5LFT from Toshiba Electronic Devices and Storage Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TC7SZ126FUT5LFT can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Operational Amplifier IC - 687-TC7SZ126FUT5LFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Operational Amplifier IC
687-TC7SZ126FUT5LFT
Operational Amplifier IC 687-TC7SZ126FUT5LFT
Logic IC Cmos LCX126 1-GATE (3-STATE Buffer) Product overview: TC7SZ126FUT5LFT from Toshiba Electronic Devices and Storage Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TC7SZ126FUT5LFT can be used for catalog matching and distributor lookup.

Logic IC Cmos LCX126 1-GATE (3-STATE Buffer) Product overview: TC7SZ126FUT5LFT from Toshiba Electronic Devices and Storage Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TC7SZ126FUT5LFT can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TC7SZ126FUT5LFT - 980489-TC7SZ126FUT5LFT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TC7SZ126FUT5LFT
980489-TC7SZ126FUT5LFT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TC7SZ126FUT5LFT 980489-TC7SZ126FUT5LFT
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 980489-TC7SZ126FUT5L FT Packaging: Tape and Reel Mounting: SMD (SMT) Polarity: Non-Inverting Number of Inputs: 1 Number of Elements: 1 Number of Bits: 1 Number of Channels: 1 Number of Pins: 5 High Level Output Current: -32 mA Number of Outputs: 1 Low Level Output Current: 32 mA Quiescent Current: 2 µA Propagation Delay: 5 ns Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: SSOP Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 1.8 V Turn-On Delay Time: 12 ns Logic Function: Buffer Number of Input Lines: 1 Number of Output Lines: 1

Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 980489-TC7SZ126FUT5LFT
Packaging: Tape and Reel
Mounting: SMD (SMT)
Polarity: Non-Inverting
Number of Inputs: 1
Number of Elements: 1
Number of Bits: 1
Number of Channels: 1
Number of Pins: 5
High Level Output Current: -32 mA
Number of Outputs: 1
Low Level Output Current: 32 mA
Quiescent Current: 2 µA
Propagation Delay: 5 ns
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: SSOP
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 1.8 V
Turn-On Delay Time: 12 ns
Logic Function: Buffer
Number of Input Lines: 1
Number of Output Lines: 1

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers
Product Number 687-TC7SZ126FUT5LFT 980489-TC7SZ126FUT5LFT
Product Name Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TC7SZ126FUT5LFT
Standards RoHS RoHS
Supply Voltage (VS) 1.8 to 5.5 volts
Quiescent Current (IQ) 2 microamps 2 microamps
Unlock Full Specs
to access all available technical data

Similar Products

Quad Ultra Micropower Rail-to-Rail CMOS Operational Amplifier - ALD4706BPBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0500 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers
Op Amps - 2412937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type DMP
Number of Pins 8
View Details
TLC2262M Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9469201QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 2.5 millivolts
Quiescent Current (IQ) 500 microamps
View Details