Toshiba America Electronic Components, Inc. Logic - Logic - Buffers, Drivers, Receivers, Transceivers - TC7SZ126AFS(TPL3) TC7SZ126AFS(TPL3)

Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969053-TC7SZ126AFS(T PL3) Packaging: Digi-Reel® Length: 1 mm Mounting: SMD (SMT) Number of Elements: 1 Number of Bits per Element: 1 Height: 480 µm Number of Pins: 5 High Level Output Current: 32 mA Low Level Output Current: 32 mA Propagation Delay: 6 ns Width: 800 µm Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Case / Package: SOT-953 Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 1.65 V Logic Function: Buffer, Inverting
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969053-TC7SZ126AFS(T PL3) Packaging: Digi-Reel® Length: 1 mm Mounting: SMD (SMT) Number of Elements: 1 Number of Bits per Element: 1 Height: 480 µm Number of Pins: 5 High Level Output Current: 32 mA Low Level Output Current: 32 mA Propagation Delay: 6 ns Width: 800 µm Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Case / Package: SOT-953 Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 1.65 V Logic Function: Buffer, Inverting
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - TC7SZ126AFS(TPL3) - 969053-TC7SZ126AFS(TPL3) - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - TC7SZ126AFS(TPL3)
969053-TC7SZ126AFS(TPL3)
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - TC7SZ126AFS(TPL3) 969053-TC7SZ126AFS(TPL3)
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969053-TC7SZ126AFS(T PL3) Packaging: Digi-Reel® Length: 1 mm Mounting: SMD (SMT) Number of Elements: 1 Number of Bits per Element: 1 Height: 480 µm Number of Pins: 5 High Level Output Current: 32 mA Low Level Output Current: 32 mA Propagation Delay: 6 ns Width: 800 µm Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Case / Package: SOT-953 Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 1.65 V Logic Function: Buffer, Inverting

Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 969053-TC7SZ126AFS(TPL3)
Packaging: Digi-Reel®
Length: 1 mm
Mounting: SMD (SMT)
Number of Elements: 1
Number of Bits per Element: 1
Height: 480 µm
Number of Pins: 5
High Level Output Current: 32 mA
Low Level Output Current: 32 mA
Propagation Delay: 6 ns
Width: 800 µm
Categories: Logic - Buffers,Drivers,Receivers,Transceivers
Case / Package: SOT-953
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 1.65 V
Logic Function: Buffer, Inverting

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Buffer Amplifiers
Product Number 969053-TC7SZ126AFS(TPL3)
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - TC7SZ126AFS(TPL3)
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

IC OSC/MULT/BUFFER OCT 20-SSOP - 668-552R-01LNT - Utmel Electronic Limited
Renesas Electronics Corporation
Specs
Supply Voltage (VS) 3 to 5.5 volts
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SSOP; SOP; 20-SSOP (0.154, 3.90mm Width)
View Details
Expandable Dual 4-Input Buffer - 932 - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; Lead CAN / Flat Pack
View Details