Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 899234-TC7SZ125FE,LJ
Series: TC7SZ
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output ESV
Package: SOT-553
Package: Reel - TR
Mounting: Surface Mount
Family Name: TC7SZ125
Categories: Integrated Circuits (ICs)
Case / Package: ESV
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8542.39.0001
Other Part Number: TC7SZ125FELMTR-ND, TC7SZ125FELMCT, TC7SZ125FE,LM, TC7SZ125FELJ(CTTR, TC7SZ125FELMDKR, TC7SZ125FELMTR, TC7SZ125FELJ(CTDKR, TC7SZ125FELJ(CTCT, TC7SZ125FELMDKR-ND, TC7SZ125FE,LJ(CB, TC7SZ125FELMCT-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output ESV
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output ESV
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output ESV
IC BUFFER NON-INVERT 5.5V ESV
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 899234-TC7SZ125FE,LJ(CT | TC7SZ125FELJ(CTTR-ND | TC7SZ125FE,LJ(CT |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - TC7SZ125FE,LJ(CT | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |