Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 215209-TC7SZ125F TE85L
Category: Integrated Circuits(ICs)
Family: Logic - Buffers, Drivers, Receivers, Transceivers
Series: TC7SZ
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SC-74A, SOT-753
Manufacturer Device Package: SMV
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 32mA
Operating Supply Voltage: 1.8 V ~ 5.5 V
Number of Elements: 1
Number of Bits per Element: 1
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Motor Drive & Control, Consumer Electronics, Imaging, Video & Vision
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 215209-TC7SZ125F TE85L |
| Product Name | Integrated Circuits(ICs) |