Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 936224-TC7SZ125F,LJ(
Series: TC7SZ
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: TC7SZ125
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8542.39.0001
Other Part Number: TC7SZ125FFCT, TC7SZ125F(T5LJFTDKR-
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SMV
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SMV
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SMV
IC BUFFER NON-INVERT 5.5V SMV
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 936224-TC7SZ125F,LJ(CT | TC7SZ125FLJ(CTCT-ND | TC7SZ125F,LJ(CT |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - TC7SZ125F,LJ(CT | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |