AND Gate 1-Element 2-IN CMOS 5-Pin SSOP T/R Product overview: TC7SZ08FUT5LFT from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7SZ08FUT5LFT can be used for catalog matching and distributor lookup.
Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 978528-TC7SZ08FUT5LF
Packaging: Tape and Reel
Mounting: SMD (SMT)
Number of Elements: 1
Number of Pins: 5
Number of Gates: 1
High Level Output Current: -32 mA
Number of Outputs: 1
Low Level Output Current: 32 mA
Quiescent Current: 2 µA
Propagation Delay: 4.5 ns
Categories: Logic - Gates and Inverters
Case / Package: SSOP
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 1.8 V
Logic Function: AND
Number of Input Lines: 2
Number of Output Lines: 1
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 705-TC7SZ08FUT5LFT | 978528-TC7SZ08FUT5LFT |
| Product Name | SSOP Logic IC | Logic - Logic - Gates and Inverters - TC7SZ08FUT5LFT |
| Gate Type | AND | NOT |
| Supply Voltage | 5.5 V | |
| Propagation Delay | 4.5 ns | 4.5 ns |
| Operating Temperature | -40 C (-40 F) | -40 C (-40 F) |