Toshiba Imaging Systems Division Logic - Logic - Gates and Inverters - TC7SZ08FU,LJ(CT TC7SZ08FU,LJ(CT

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 936223-TC7SZ08FU,LJ( CT Series: TC7SZ Operating Temperature Range: -40°C ~ 85°C Features: AND Gate IC 1 Channel - 5-SSOP Package: 5-TSSOP, SC-70-5, SOT-353 Package: Reel - TR Mounting: Surface Mount Family Name: TC7SZ08 Categories: Integrated Circuits (ICs) Case / Package: 5-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8542.39.0001 Other Part Number: TC7SZ08FU(TE85LF)DKR -ND, TC7SZ08FU(TE85LJFDKR -ND, TC7SZ08FU(TE85LF)TR- ND, TC7SZ08FUT5LJFT, TC7SZ08FU(T5L,JF,TCT -ND, TC7SZ08FULJ(CTTRINAC TIVE, TC7SZ08FU(TE85LJFCT, TC7SZ08FULJ(CTTR, TC7SZ08FUTFTR, TC7SZ08FUTCT-NDR, TC7SZ08FU(TE85LJFTR- ND, TC7SZ08FULJ(CTCTINAC TIVE, TC7SZ08FU(T5L,JF,TDK R-ND, TC7SZ08FU(TE85L,JF, TC7SZ08FUTFCT, TC7SZ08FU(TE85LJFCT- ND, TC7SZ08FU(TE85LJFTR, TC7SZ08FULJ(CTCT, TC7SZ08FUTFDKR, TC7SZ08FU,LJ(CB, TC7SZ08FUTFCT-ND, TC7SZ08FUTFTR-ND, TC7SZ0, TC7SZ08FU(TE85LJFDKR , TC7SZ08FU(T5LJFTCT, TC7SZ08FU(TE85LF)DKR , TC7SZ08FUTFDKR-ND, TC7SZ08FU(T5L,JF,TTR -ND, TC7SZ08FU (T5L,JF,T, TC7SZ08FU(T5L,F,T), TC7SZ08FU(T5L,JF,TCT , TC7SZ08FULJ(CT-ND, TC7SZ08FU(T5L,JF,TDK R, TC7SZ08FU(TE85LF)CT- ND, TC7SZ08FU(T5LJFTTR, TC7SZ08FU(TE85L,F), TC7SZ08FULJ(CT, TC7SZ08FU(T5LJFTDKR, TC7SZ08FU(TE85LF)CT, TC7SZ08FU(T5LJFTTR-N D, TC7SZ08FU(T5LJFTCT-N D, TC7SZ08FULJ(CTDKRINA CTIVE, TC7SZ08FU(T5L,JF,T, TC7SZ08FU(TE85LF)TR, TC7SZ08FUTTR-NDR, TC7SZ08FU(T5LJFTDKR- ND, TC7SZ08FULJ(CTDKR
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 936223-TC7SZ08FU,LJ( CT Series: TC7SZ Operating Temperature Range: -40°C ~ 85°C Features: AND Gate IC 1 Channel - 5-SSOP Package: 5-TSSOP, SC-70-5, SOT-353 Package: Reel - TR Mounting: Surface Mount Family Name: TC7SZ08 Categories: Integrated Circuits (ICs) Case / Package: 5-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8542.39.0001 Other Part Number: TC7SZ08FU(TE85LF)DKR -ND, TC7SZ08FU(TE85LJFDKR -ND, TC7SZ08FU(TE85LF)TR- ND, TC7SZ08FUT5LJFT, TC7SZ08FU(T5L,JF,TCT -ND, TC7SZ08FULJ(CTTRINAC TIVE, TC7SZ08FU(TE85LJFCT, TC7SZ08FULJ(CTTR, TC7SZ08FUTFTR, TC7SZ08FUTCT-NDR, TC7SZ08FU(TE85LJFTR- ND, TC7SZ08FULJ(CTCTINAC TIVE, TC7SZ08FU(T5L,JF,TDK R-ND, TC7SZ08FU(TE85L,JF, TC7SZ08FUTFCT, TC7SZ08FU(TE85LJFCT- ND, TC7SZ08FU(TE85LJFTR, TC7SZ08FULJ(CTCT, TC7SZ08FUTFDKR, TC7SZ08FU,LJ(CB, TC7SZ08FUTFCT-ND, TC7SZ08FUTFTR-ND, TC7SZ0, TC7SZ08FU(TE85LJFDKR , TC7SZ08FU(T5LJFTCT, TC7SZ08FU(TE85LF)DKR , TC7SZ08FUTFDKR-ND, TC7SZ08FU(T5L,JF,TTR -ND, TC7SZ08FU (T5L,JF,T, TC7SZ08FU(T5L,F,T), TC7SZ08FU(T5L,JF,TCT , TC7SZ08FULJ(CT-ND, TC7SZ08FU(T5L,JF,TDK R, TC7SZ08FU(TE85LF)CT- ND, TC7SZ08FU(T5LJFTTR, TC7SZ08FU(TE85L,F), TC7SZ08FULJ(CT, TC7SZ08FU(T5LJFTDKR, TC7SZ08FU(TE85LF)CT, TC7SZ08FU(T5LJFTTR-N D, TC7SZ08FU(T5LJFTCT-N D, TC7SZ08FULJ(CTDKRINA CTIVE, TC7SZ08FU(T5L,JF,T, TC7SZ08FU(TE85LF)TR, TC7SZ08FUTTR-NDR, TC7SZ08FU(T5LJFTDKR- ND, TC7SZ08FULJ(CTDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - TC7SZ08FU,LJ(CT - 936223-TC7SZ08FU,LJ(CT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - TC7SZ08FU,LJ(CT
936223-TC7SZ08FU,LJ(CT
Logic - Logic - Gates and Inverters - TC7SZ08FU,LJ(CT 936223-TC7SZ08FU,LJ(CT
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 936223-TC7SZ08FU,LJ( CT Series: TC7SZ Operating Temperature Range: -40°C ~ 85°C Features: AND Gate IC 1 Channel - 5-SSOP Package: 5-TSSOP, SC-70-5, SOT-353 Package: Reel - TR Mounting: Surface Mount Family Name: TC7SZ08 Categories: Integrated Circuits (ICs) Case / Package: 5-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8542.39.0001 Other Part Number: TC7SZ08FU(TE85LF)DKR -ND, TC7SZ08FU(TE85LJFDKR -ND, TC7SZ08FU(TE85LF)TR- ND, TC7SZ08FUT5LJFT, TC7SZ08FU(T5L,JF,TCT -ND, TC7SZ08FULJ(CTTRINAC TIVE, TC7SZ08FU(TE85LJFCT, TC7SZ08FULJ(CTTR, TC7SZ08FUTFTR, TC7SZ08FUTCT-NDR, TC7SZ08FU(TE85LJFTR- ND, TC7SZ08FULJ(CTCTINAC TIVE, TC7SZ08FU(T5L,JF,TDK R-ND, TC7SZ08FU(TE85L,JF, TC7SZ08FUTFCT, TC7SZ08FU(TE85LJFCT- ND, TC7SZ08FU(TE85LJFTR, TC7SZ08FULJ(CTCT, TC7SZ08FUTFDKR, TC7SZ08FU,LJ(CB, TC7SZ08FUTFCT-ND, TC7SZ08FUTFTR-ND, TC7SZ0, TC7SZ08FU(TE85LJFDKR , TC7SZ08FU(T5LJFTCT, TC7SZ08FU(TE85LF)DKR , TC7SZ08FUTFDKR-ND, TC7SZ08FU(T5L,JF,TTR -ND, TC7SZ08FU (T5L,JF,T, TC7SZ08FU(T5L,F,T), TC7SZ08FU(T5L,JF,TCT , TC7SZ08FULJ(CT-ND, TC7SZ08FU(T5L,JF,TDK R, TC7SZ08FU(TE85LF)CT- ND, TC7SZ08FU(T5LJFTTR, TC7SZ08FU(TE85L,F), TC7SZ08FULJ(CT, TC7SZ08FU(T5LJFTDKR, TC7SZ08FU(TE85LF)CT, TC7SZ08FU(T5LJFTTR-N D, TC7SZ08FU(T5LJFTCT-N D, TC7SZ08FULJ(CTDKRINA CTIVE, TC7SZ08FU(T5L,JF,T, TC7SZ08FU(TE85LF)TR, TC7SZ08FUTTR-NDR, TC7SZ08FU(T5LJFTDKR- ND, TC7SZ08FULJ(CTDKR

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 936223-TC7SZ08FU,LJ(CT
Series: TC7SZ
Operating Temperature Range: -40°C ~ 85°C
Features: AND Gate IC 1 Channel - 5-SSOP
Package: 5-TSSOP, SC-70-5, SOT-353
Package: Reel - TR
Mounting: Surface Mount
Family Name: TC7SZ08
Categories: Integrated Circuits (ICs)
Case / Package: 5-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8542.39.0001
Other Part Number: TC7SZ08FU(TE85LF)DKR-ND, TC7SZ08FU(TE85LJFDKR-ND, TC7SZ08FU(TE85LF)TR-ND, TC7SZ08FUT5LJFT, TC7SZ08FU(T5L,JF,TCT-ND, TC7SZ08FULJ(CTTRINACTIVE, TC7SZ08FU(TE85LJFCT, TC7SZ08FULJ(CTTR, TC7SZ08FUTFTR, TC7SZ08FUTCT-NDR, TC7SZ08FU(TE85LJFTR-ND, TC7SZ08FULJ(CTCTINACTIVE, TC7SZ08FU(T5L,JF,TDKR-ND, TC7SZ08FU(TE85L,JF, TC7SZ08FUTFCT, TC7SZ08FU(TE85LJFCT-ND, TC7SZ08FU(TE85LJFTR, TC7SZ08FULJ(CTCT, TC7SZ08FUTFDKR, TC7SZ08FU,LJ(CB, TC7SZ08FUTFCT-ND, TC7SZ08FUTFTR-ND, TC7SZ0, TC7SZ08FU(TE85LJFDKR, TC7SZ08FU(T5LJFTCT, TC7SZ08FU(TE85LF)DKR, TC7SZ08FUTFDKR-ND, TC7SZ08FU(T5L,JF,TTR-ND, TC7SZ08FU (T5L,JF,T, TC7SZ08FU(T5L,F,T), TC7SZ08FU(T5L,JF,TCT, TC7SZ08FULJ(CT-ND, TC7SZ08FU(T5L,JF,TDKR, TC7SZ08FU(TE85LF)CT-ND, TC7SZ08FU(T5LJFTTR, TC7SZ08FU(TE85L,F), TC7SZ08FULJ(CT, TC7SZ08FU(T5LJFTDKR, TC7SZ08FU(TE85LF)CT, TC7SZ08FU(T5LJFTTR-ND, TC7SZ08FU(T5LJFTCT-ND, TC7SZ08FULJ(CTDKRINACTIVE, TC7SZ08FU(T5L,JF,T, TC7SZ08FU(TE85LF)TR, TC7SZ08FUTTR-NDR, TC7SZ08FU(T5LJFTDKR-ND, TC7SZ08FULJ(CTDKR

Buy Now Datasheet
IC GATE AND 1CH 2-INP 5SSOP Product overview: TC7SZ08FU,LJ(CT from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7SZ08FU,LJ(CT can be used for catalog matching and distributor lookup.

IC GATE AND 1CH 2-INP 5SSOP Product overview: TC7SZ08FU,LJ(CT from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7SZ08FU,LJ(CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - TC7SZ08FULJ(CTDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
TC7SZ08FULJ(CTDKR-ND
Gates and Inverters TC7SZ08FULJ(CTDKR-ND
AND Gate IC 1 Channel 5-SSOP

AND Gate IC 1 Channel 5-SSOP

Buy Now Datasheet
Gates and Inverters - TC7SZ08FULJ(CTTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
TC7SZ08FULJ(CTTR-ND
Gates and Inverters TC7SZ08FULJ(CTTR-ND
AND Gate IC 1 Channel 5-SSOP

AND Gate IC 1 Channel 5-SSOP

Buy Now Datasheet
Gates and Inverters - TC7SZ08FULJ(CTCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
TC7SZ08FULJ(CTCT-ND
Gates and Inverters TC7SZ08FULJ(CTCT-ND
AND Gate IC 1 Channel 5-SSOP

AND Gate IC 1 Channel 5-SSOP

Buy Now Datasheet
Logic Gates - 1445280 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
1445280
Logic Gates 1445280
Toshiba TC7SZ08FU,LJ(CT Logic Gate

Toshiba TC7SZ08FU,LJ(CT Logic Gate

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - TC7SZ08FU,LJ(CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
TC7SZ08FU,LJ(CT
Integrated Circuits (ICs) - Logic - Gates and Inverters TC7SZ08FU,LJ(CT
IC GATE AND 1CH 2-INP 5SSOP

IC GATE AND 1CH 2-INP 5SSOP

Supplier's Site
Logic - Gates and Inverters - TC7SZ08FU,LJ(CT - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
TC7SZ08FU,LJ(CT
Logic - Gates and Inverters TC7SZ08FU,LJ(CT
IC GATE AND 1CH 2-INP USV

IC GATE AND 1CH 2-INP USV

Supplier's Site Datasheet
And Gate, 2I/p, -40 To 125Deg C Rohs Compliant Toshiba - 09AK8223 - Newark, An Avnet Company
Chicago, IL, United States
And Gate, 2I/p, -40 To 125Deg C Rohs Compliant Toshiba
09AK8223
And Gate, 2I/p, -40 To 125Deg C Rohs Compliant Toshiba 09AK8223
AND GATE, 2I/P, -40 TO 125DEG C ROHS COMPLIANT: YES

AND GATE, 2I/P, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site
Gates and Inverters - TC7SZ08FU,LJ(CT - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
TC7SZ08FU,LJ(CT
Gates and Inverters TC7SZ08FU,LJ(CT
IC GATE AND 1CH 2-INP USV

IC GATE AND 1CH 2-INP USV

Supplier's Site Datasheet
Gates and Inverters - TC7SZ08FU,LJ(CT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
TC7SZ08FU,LJ(CT
Gates and Inverters TC7SZ08FU,LJ(CT
AND Gate IC 1 Channel 5-SSOP

AND Gate IC 1 Channel 5-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 936223-TC7SZ08FU,LJ(CT 705-TC7SZ08FU,LJ(CT TC7SZ08FULJ(CTDKR-ND 1445280 TC7SZ08FU,LJ(CT TC7SZ08FU,LJ(CT 09AK8223 TC7SZ08FU,LJ(CT TC7SZ08FU,LJ(CT
Product Name Logic - Logic - Gates and Inverters - TC7SZ08FU,LJ(CT Logic IC Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters And Gate, 2I/p, -40 To 125Deg C Rohs Compliant Toshiba Gates and Inverters Gates and Inverters
Gate Type NOT AND; AND AND AND; And AND NOT; AND AND; AND Gate AND; AND Gate
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
IC Package Type SOP; SSOP; Other; 5-SSOP Other; Tape & Reel (TR) SSOP; TSSOP; Other; 5-TSSOP, SC-70-5, SOT-353 Other; Sot-353 SSOP; Other; 5-TSSOP, SC-70-5, SOT-353 SOP; SSOP; TSSOP; Other; 5-TSSOP, SC-70-5, SOT-353
Supply Voltage 1.8V ~ 5.5V 1.8V ~ 5.5V 5.5 v dc 1.8V ~ 5.5V 1.8V ~ 5.5V
Logic Family 7SZ CMOS; And
Unlock Full Specs
to access all available technical data

Similar Products

Dual I/O Arbiter - MYXAP54RHC486/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
SN54AC32 Quadruple 2-Input Positive-OR Gate - 5962-8761401CA - Texas Instruments
Specs
Gate Type OR
Supply Voltage 3.3,5
Logic Family AC
View Details
3 suppliers
Gates and Inverters - 74AHCT3G14GD-Q100H - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers
Logic - Gates and Inverters - 4023BDC - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details