Toshiba America Electronic Components, Inc. Logic - Logic - Gates and Inverters - TC7SZ08F TC7SZ08F

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 095186-TC7SZ08F Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 50pF Current - Quiescent (Max): 2μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SMV Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 1.8 V to 5.5 V Alternative Parts (Cross-Reference): 74LVC1G08GV; 74LVC1G08GV-Q100,1; 74LVC1G08GV-Q100; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 095186-TC7SZ08F Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 50pF Current - Quiescent (Max): 2μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SMV Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 1.8 V to 5.5 V Alternative Parts (Cross-Reference): 74LVC1G08GV; 74LVC1G08GV-Q100,1; 74LVC1G08GV-Q100; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - TC7SZ08F - 095186-TC7SZ08F - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - TC7SZ08F
095186-TC7SZ08F
Logic - Logic - Gates and Inverters - TC7SZ08F 095186-TC7SZ08F
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 095186-TC7SZ08F Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 50pF Current - Quiescent (Max): 2μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SMV Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 1.8 V to 5.5 V Alternative Parts (Cross-Reference): 74LVC1G08GV; 74LVC1G08GV-Q100,1; 74LVC1G08GV-Q100; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 095186-TC7SZ08F
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SMV
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 1.8 V to 5.5 V
Alternative Parts (Cross-Reference): 74LVC1G08GV; 74LVC1G08GV-Q100,1; 74LVC1G08GV-Q100;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Logic IC - 705-TC7SZ08F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
IC GATE AND 1CH 2-INP SMV Product overview: TC7SZ08F from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7SZ08F can be used for catalog matching and distributor lookup.

IC GATE AND 1CH 2-INP SMV Product overview: TC7SZ08F from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7SZ08F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 095186-TC7SZ08F 705-TC7SZ08F
Product Name Logic - Logic - Gates and Inverters - TC7SZ08F Logic IC
Gate Type NOT; AND; AND Gate AND
Supply Voltage 1.8 V ~ 5.5 V
Inputs 2 2
Propagation Delay 4.5 ns 4.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Triple 3-Input NOR - MYXAP54RHC27/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Dual Logic IC - 705-54S20DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
3 suppliers
Gates and Inverters - 54H40FM - Quarktwin Technology Ltd.
Rochester Electronics
View Details
2 suppliers
Gates and Inverters - 1727-74AHCT3G04DC-Q100HTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
4 suppliers