Toshiba America Electronic Components, Inc. Logic - Logic - Gates and Inverters - TC7SZ08F,LJ TC7SZ08F,LJ

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 096787-TC7SZ08F,LJ Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 50pF Current - Quiescent (Max): 2μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SMV Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 1.8 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient Application Field: Used in Signal Processing, Industrial
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 096787-TC7SZ08F,LJ Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 50pF Current - Quiescent (Max): 2μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SMV Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 1.8 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient Application Field: Used in Signal Processing, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - TC7SZ08F,LJ - 096787-TC7SZ08F,LJ - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - TC7SZ08F,LJ
096787-TC7SZ08F,LJ
Logic - Logic - Gates and Inverters - TC7SZ08F,LJ 096787-TC7SZ08F,LJ
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 096787-TC7SZ08F,LJ Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 50pF Current - Quiescent (Max): 2μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SMV Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 1.8 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient Application Field: Used in Signal Processing, Industrial

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 096787-TC7SZ08F,LJ
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SMV
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 1.8 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Signal Processing, Industrial

Buy Now Datasheet
IC GATE AND 1CH 2-INP SMV Product overview: TC7SZ08F,LJ from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7SZ08F,LJ can be used for catalog matching and distributor lookup.

IC GATE AND 1CH 2-INP SMV Product overview: TC7SZ08F,LJ from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7SZ08F,LJ can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 096787-TC7SZ08F,LJ 705-TC7SZ08F,LJ
Product Name Logic - Logic - Gates and Inverters - TC7SZ08F,LJ Logic IC
Gate Type NOT; AND; AND Gate AND
Supply Voltage 1.8 V ~ 5.5 V
Inputs 2 2
Propagation Delay 4.5 ns 4.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input NOR - MYXAP54RHC02/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
SN54HC11-SP Triple 3-Input Positive-AND Gates - 5962-8404801VCA - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 150 ns
View Details
Logic - Gates and Inverters - 5432FM - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Quad 2-input EXCLUSIVE-OR gate - 74AHC86PW-Q100J - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT402-1 SOT402-1
View Details
7 suppliers