Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output 5-SSOP
Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output 5-SSOP
Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output 5-SSOP
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1106239-TC7SZ07FU,LJ
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Open Drain
Current - Output High, Low: -, 32mA
Number of Elements: 1
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: USV
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
IC BUFFER NON-INVERT 5.5V USV
IC BUFFER NON-INVERT 5.5V USV
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Buffer Amplifiers |
| Product Number | TC7SZ07FULJ(CTDKR-ND | 1106239-TC7SZ07FU,LJ(CT | TC7SZ07FU,LJ(CT | 4669-TC7SZ07FU,LJ(CT |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - TC7SZ07FU,LJ(CT | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | IC BUFFER NON-INVERT 5.5V USV |
| Supply Voltage (VS) | 1.65 to 5.5 volts | 1.65 to 5.5 volts | 5 volts | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 | USV | 5-SSOP | SSOP; SOP; SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 |