Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output SMV
Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output SMV
Buffer, Non-Inverting 1 Element 1 Bit per Element Open Drain Output SMV
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1106237-TC7SZ07F,LJ(
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Open Drain
Current - Output High, Low: -, 32mA
Number of Elements: 1
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SMV
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
IC BUFFER NON-INVERT 5.5V SMV
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | TC7SZ07FLJ(CTTR-ND | 1106237-TC7SZ07F,LJ(CT | TC7SZ07F,LJ(CT |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - TC7SZ07F,LJ(CT | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 1.65 to 5.5 volts | 1.65 to 5.5 volts |