Toshiba America Electronic Components, Inc. Logic IC TC7SZ05AFS(TPL3)

Description
IC Inverter Open-drain Fsv Product overview: TC7SZ05AFS(TPL3) from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7SZ05AFS(TPL3) can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC Inverter Open-drain Fsv Product overview: TC7SZ05AFS(TPL3) from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7SZ05AFS(TPL3) can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IC Inverter Open-drain Fsv Product overview: TC7SZ05AFS(TPL3) from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7SZ05AFS(TPL3) can be used for catalog matching and distributor lookup.

IC Inverter Open-drain Fsv Product overview: TC7SZ05AFS(TPL3) from Toshiba Electronic Devices and Storage Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-TC7SZ05AFS(TPL3) can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - TC7SZ05AFS(TPL3) - 1098507-TC7SZ05AFS(TPL3) - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - TC7SZ05AFS(TPL3)
1098507-TC7SZ05AFS(TPL3)
Logic - Logic - Gates and Inverters - TC7SZ05AFS(TPL3) 1098507-TC7SZ05AFS(TPL3)
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1098507-TC7SZ05AFS(T PL3) Packaging: Cut Tape (CT) Length: 1 mm Number of Circuits: 1 Mounting: SMD (SMT) Number of Inputs: 1 Schmitt Trigger Input: No Height: 480 µm Number of Pins: 5 Low Level Output Current: 32 mA Quiescent Current: 2 µA Propagation Delay: 3.5 ns Width: 800 µm Categories: Logic - Gates and Inverters Case / Package: SOT-953 Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 1.65 V Turn-On Delay Time: 9.5 ns Logic Function: Inverter

Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1098507-TC7SZ05AFS(TPL3)
Packaging: Cut Tape (CT)
Length: 1 mm
Number of Circuits: 1
Mounting: SMD (SMT)
Number of Inputs: 1
Schmitt Trigger Input: No
Height: 480 µm
Number of Pins: 5
Low Level Output Current: 32 mA
Quiescent Current: 2 µA
Propagation Delay: 3.5 ns
Width: 800 µm
Categories: Logic - Gates and Inverters
Case / Package: SOT-953
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 1.65 V
Turn-On Delay Time: 9.5 ns
Logic Function: Inverter

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 705-TC7SZ05AFS(TPL3) 1098507-TC7SZ05AFS(TPL3)
Product Name Logic IC Logic - Logic - Gates and Inverters - TC7SZ05AFS(TPL3)
Gate Type NOT; Inverter NOT
Supply Voltage 5.5 V
Inputs 1 1
Propagation Delay 3.5 ns 3.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-74ABT32D - ERSAELECTRONICS PTE. LTD.
Specs
Logic Family ABT
Inputs 2
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
SN54LS26-SP Quadruple 2-Input High-Voltage Interface Positive-NAND Gates - 5962-7602001VCA - Texas Instruments
Specs
Gate Type NAND
Logic Family LS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic Gates - 7512828P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details