Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 215190-TC7SZ04FU(TE8
Category: Integrated Circuits(ICs)
Family: Logic - Gates and Inverters
Series: TC7SZ
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Package: 5-TSSOP, SC-70-5, SOT-353
Manufacturer Device Package: USV
Number of Circuits: 1
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 32mA, 32mA
Operating Supply Voltage: 1.8 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 4.3ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Multimedia, Communications & Networking
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 215190-TC7SZ04FU(TE85L) |
| Product Name | Integrated Circuits(ICs) |