Toshiba America Electronic Components, Inc. Integrated Circuits(ICs) TC7SZ04FU T5L

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 215189-TC7SZ04FU T5L Category: Integrated Circuits(ICs) Family: Logic - Gates and Inverters Series: TC7SZ Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Package: 5-TSSOP, SC-70-5, SOT-353 Manufacturer Device Package: USV Number of Circuits: 1 Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 32mA, 32mA Operating Supply Voltage: 1.8 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 4.3ns @ 5V, 50pF Current - Quiescent (Max): 2μA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 215189-TC7SZ04FU T5L Category: Integrated Circuits(ICs) Family: Logic - Gates and Inverters Series: TC7SZ Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Package: 5-TSSOP, SC-70-5, SOT-353 Manufacturer Device Package: USV Number of Circuits: 1 Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 32mA, 32mA Operating Supply Voltage: 1.8 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 4.3ns @ 5V, 50pF Current - Quiescent (Max): 2μA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 215189-TC7SZ04FU T5L - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
215189-TC7SZ04FU T5L
Integrated Circuits(ICs) 215189-TC7SZ04FU T5L
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 215189-TC7SZ04FU T5L Category: Integrated Circuits(ICs) Family: Logic - Gates and Inverters Series: TC7SZ Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Package: 5-TSSOP, SC-70-5, SOT-353 Manufacturer Device Package: USV Number of Circuits: 1 Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 32mA, 32mA Operating Supply Voltage: 1.8 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 4.3ns @ 5V, 50pF Current - Quiescent (Max): 2μA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 215189-TC7SZ04FU T5L
Category: Integrated Circuits(ICs)
Family: Logic - Gates and Inverters
Series: TC7SZ
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Package: 5-TSSOP, SC-70-5, SOT-353
Manufacturer Device Package: USV
Number of Circuits: 1
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 32mA, 32mA
Operating Supply Voltage: 1.8 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 4.3ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 215189-TC7SZ04FU T5L
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data