Toshiba America Electronic Components, Inc. Logic - Logic - Gates and Inverters - TC7SZ04F,LJ(CT TC7SZ04F,LJ(CT

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1106233-TC7SZ04F,LJ( CT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 4.3ns @ 5V, 50pF Current - Quiescent (Max): 2μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SMV Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 1.8 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1106233-TC7SZ04F,LJ( CT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 4.3ns @ 5V, 50pF Current - Quiescent (Max): 2μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SMV Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 1.8 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - TC7SZ04F,LJ(CT - 1106233-TC7SZ04F,LJ(CT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - TC7SZ04F,LJ(CT
1106233-TC7SZ04F,LJ(CT
Logic - Logic - Gates and Inverters - TC7SZ04F,LJ(CT 1106233-TC7SZ04F,LJ(CT
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1106233-TC7SZ04F,LJ( CT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 4.3ns @ 5V, 50pF Current - Quiescent (Max): 2μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SMV Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 1.8 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1106233-TC7SZ04F,LJ(CT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4.3ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SMV
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 1.8 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 1106233-TC7SZ04F,LJ(CT
Product Name Logic - Logic - Gates and Inverters - TC7SZ04F,LJ(CT
Package Type SMV
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1689581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type So
View Details
1.8GHz 5V Rf Amplifier - 860-QPL1823TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Reel
View Details
Quad Micropower CMOS Voltage Comparator, Open Drain Driver - ALD4303ASBL - Advanced Linear Devices, Inc.
Specs
Device Type Comparators
Package Type SOIC; SOIC14
View Details
3 suppliers
Logic - Comparators - 5485DM - Lingto Electronic Limited
Rochester Electronics
Specs
Device Type Comparators
View Details